IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1653.2/D4, Oct 2019
IEEE Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 October 2019 |
| Status: | inactive |
| Page(s): | 1 - 58 |
| ICS Code (Tractive stock): | 45.060.10 |
| ISBN (Electronic): | 978-1-5044-6224-2 |
Standard:
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V... View More
Document History
April 30, 2020
IEEE Standard for Uncontrolled Traction Power Rectifiers for Substation Applications up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
January 3, 2020
IEEE Approved Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
P1653.2/D4, Oct 2019
October 24, 2019
IEEE Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
October 11, 2019
IEEE Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
August 21, 2019
IEEE Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
January 22, 2009
IEEE Standard for Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
The design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc) supplied transportation substation applications up to 1500 V dc...
January 1, 2008
IEEE Draft Standard for Uncontrolled Traction Power Rectifiers for Substation Applications up to 1500 Volts DC Nominal Output
This standard covers design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for dc supplied transportation substation applications up to 1500...