IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1711.2/D43 Aug 2019
IEEE Draft Standard for Secure SCADA Communications Protocol (SSCP)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 31 August 2019 |
| Status: | inactive |
| Page(s): | 1 - 35 |
| ISBN (Electronic): | 978-1-5044-6112-2 |
Standard:
A cryptographic protocol to provide integrity with optional confidentiality for cyber security of substation serial links is defined in this standard. It does not address specific applications or... View More
Document History
January 21, 2020
IEEE Standard for Secure SCADA Communications Protocol (SSCP)
A cryptographic protocol to provide integrity with optional confidentiality for cyber security of substation serial links is defined in this standard. It does not address specific applications or...
P1711.2/D43 Aug 2019
August 31, 2019
IEEE Draft Standard for Secure SCADA Communications Protocol (SSCP)
A cryptographic protocol to provide integrity with optional confidentiality for cyber security of substation serial links is defined in this standard. It does not address specific applications or...
August 7, 2019
IEEE Draft Standard for Secure SCADA Communications Protocol (SSCP)
A cryptographic protocol to provide integrity with optional confidentiality for cyber security of substation serial links is defined in this standard. It does not address specific applications or...
November 10, 2018
IEEE Draft Standard for Secure SCADA Communications Protocol (SSCP)
A cryptographic protocol to provide integrity with optional confidentiality for cyber security of substation serial links is defined in this standard. It does not address specific applications or...