IEC - International Electrotechnical Commission - IEC 62680-1-8:2019

Universal serial bus interfaces for data and power - Part 1-8: Common components - USB Audio 3.0 device class definition terminal types

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 September 2019
Status: published
Page Count: 30
ICS Code (Wires and symmetrical cables): 33.120.20
ICS Code (RF connectors): 33.120.30
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62680-1-8:2019 is to describe in detail all the Terminal Types that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class... View More

Document History

IEC 62680-1-8:2019
September 19, 2019
Universal serial bus interfaces for data and power - Part 1-8: Common components - USB Audio 3.0 device class definition terminal types
IEC 62680-1-8:2019 is to describe in detail all the Terminal Types that are supported by the Audio Device Class. This document is considered an integral part of the Audio Device Class Specification,...
Advertisement