IEC - International Electrotechnical Commission - IEC 62680-1-6:2019
Universal serial bus interfaces for data and power - Part 1-6: Common components - USB Audio 3.0 device class definition basic functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 September 2019 |
| Status: | published |
| Page Count: | 89 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
abstract:
The purpose of IEC 62680-1-6:2019 is to create a higher level of interoperability among Hosts and Audio Devices. By establishing a set of essential audio features, users can expect a consistent... View More
Document History
IEC 62680-1-6:2019
September 19, 2019
Universal serial bus interfaces for data and power - Part 1-6: Common components - USB Audio 3.0 device class definition basic functions
The purpose of IEC 62680-1-6:2019 is to create a higher level of interoperability among Hosts and Audio Devices. By establishing a set of essential audio features, users can expect a consistent...