IEC - International Electrotechnical Commission - IEC 60794-1-23:2019 RLV
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 2019 |
| Status: | published |
| Page Count: | 93 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-1-23:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
IEC 60794-1-23:2019 RLV
October 9, 2019
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-1-23:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 9, 2019
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-1-23:2019 is available as IEC 60794-1-23:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 24, 2012
Optical fibre cables - Part 1-23: Generic specification - Basic optical cable test procedures - Cable element test methods
IEC 60794-23:2012 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and...