IEC - International Electrotechnical Commission - ISO/IEC 20543:2019
Information technology - Security techniques - Test and analysis methods for random bit generators within ISO/IEC 19790 and ISO/IEC 15408
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 October 2019 |
| Status: | published |
| Page Count: | 40 |
| ICS Code (IT Security): | 35.030 |
abstract:
This document specifies a methodology for the evaluation of non-deterministic or deterministic random bit generators intended to be used for cryptographic applications. The provisions given in... View More
Document History
ISO/IEC 20543:2019
October 3, 2019
Information technology - Security techniques - Test and analysis methods for random bit generators within ISO/IEC 19790 and ISO/IEC 15408
This document specifies a methodology for the evaluation of non-deterministic or deterministic random bit generators intended to be used for cryptographic applications. The provisions given in this...