IEC - International Electrotechnical Commission - ISO/IEC 10373-7:2019
Cards and security devices for personal identification - Test methods - Part 7: Contactless vicinity objects
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 October 2019 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or... View More
Document History
ISO/IEC 10373-7:2019
October 2, 2019
Cards and security devices for personal identification - Test methods - Part 7: Contactless vicinity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
April 9, 2008
Identification cards - Test methods - Part 7: Vicinity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base standards,...