IEC - International Electrotechnical Commission - IEC 62209-3:2019
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2019 |
| Status: | published |
| Page Count: | 282 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
abstract:
IEC 62209-3: 2019 specifies measurement protocols and test procedures for the reproducible measurement of peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of... View More
Document History
IEC 62209-3:2019
September 24, 2019
Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Part 3: Vector measurement-based systems (Frequency range of 600 MHz to 6 GHz)
IEC 62209-3: 2019 specifies measurement protocols and test procedures for the reproducible measurement of peak spatial-average specific absorption rate (psSAR) induced inside a simplified model of a...