IEC - International Electrotechnical Commission - ISO/IEC 22243:2019
Information technology - Radio frequency identification for item management - Methods for localization of RFID tags
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 September 2019 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
This document defines how to use the RFID air interface standards of the ISO/IEC 18000 series that are based on backscatter technology for localization of RFID tags, specifically tags which are... View More
Document History
ISO/IEC 22243:2019
September 30, 2019
Information technology - Radio frequency identification for item management - Methods for localization of RFID tags
This document defines how to use the RFID air interface standards of the ISO/IEC 18000 series that are based on backscatter technology for localization of RFID tags, specifically tags which are...