IEC - International Electrotechnical Commission - IEC 63076:2019
Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2019 |
| Status: | published |
| Page Count: | 100 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 63076:2019 applies to electrical systems aboard vehicles of the trolley bus type, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V DC and 750 V DC. This document... View More
Document History
February 9, 2023
Amendment 1 - Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
A description is not available for this item.
February 9, 2023
Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
IEC 63076:2019+AMD1:2023 applies to electrical systems aboard vehicles of the trolley bus type, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V DC and 750 V DC. This document...
IEC 63076:2019
September 13, 2019
Railway applications - Rolling stock - Electrical equipment in trolley buses - Safety requirements and current collection systems
IEC 63076:2019 applies to electrical systems aboard vehicles of the trolley bus type, as defined in 3.1, fed with a nominal line voltage (Un) between 600 V DC and 750 V DC. This document defines the...