ASTM International - ASTM D3021-01(2019)
Standard Specification for Phthalocyanine Green Pigments
Organization: | ASTM International |
Publication Date: | 1 October 2019 |
Status: | active |
Page Count: | 2 |
ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers chlorinated and chlorinated-brominat
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the properties and requirements for chlorinated and chlorinated-brominat