IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62704-4/D2, Aug 2019
IEC/IEEE International Draft Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz: Part 4: General Requirements for Using the finite element method (FEM) for SAR Calculations
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 August 2019 |
| Status: | inactive |
| Page(s): | 1 - 48 |
| ISBN (Electronic): | 978-1-5044-6074-3 |
Document History
May 12, 2020
IEC/IEEE International Draft Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz: Part 4: General Requirements for Using the finite element method (FEM) for SAR Calculations
A description is not available for this item.
September 10, 2019
IEC/IEEE International Draft Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz: Part 4: General Requirements for Using the finite element method (FEM) for SAR Calculations
A description is not available for this item.
P62704-4/D2, Aug 2019
August 13, 2019
IEC/IEEE International Draft Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz: Part 4: General Requirements for Using the finite element method (FEM) for SAR Calculations
A description is not available for this item.
April 7, 2019
IEC/IEEE Draft International Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz: General Requirements for Using the Finite Element Method (FEM) for SAR Calculations and Specific Requirements for Modeling Vehicle-Mounted Antennas and Personal Wireless Devices
A description is not available for this item.