IEC - International Electrotechnical Commission - IEC 60981:2019

Extra heavy-duty electrical rigid steel conduits

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 August 2019
Status: published
Page Count: 30
ICS Code (Conduits for electrical purposes): 29.120.10
abstract:

IEC 60981:2019 is available as IEC 60981:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

August 20, 2019
Extra heavy-duty electrical rigid steel conduits
IEC 60981:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60981:2019
August 20, 2019
Extra heavy-duty electrical rigid steel conduits
IEC 60981:2019 is available as IEC 60981:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 18, 2004
Extra heavy-duty electrical rigid steel conduits
This International Standard specifies requirements for EHDERS (extra heavy-duty electrical rigid steel) conduits, couplings, nipples and elbows for electrical installations, including communications...
July 31, 1989
Extra-heavy duty rigid steel conduits for electrical installations
Specifies requirements for EHDRS (Extra Heavy Duty Rigid Steel) conduits for electrical installation, and for threads for these conduits and fittings,
Advertisement