IEC - International Electrotechnical Commission - IEC 61439-7:2018/COR1:2019
Corrigendum 1 - Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 2019 |
| Status: | revised |
| Page Count: | 4 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
Document History
July 7, 2022
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 7, 2022
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2022 is available as IEC 61439-7:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61439-7:2018/COR1:2019
August 27, 2019
Corrigendum 1 - Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
A description is not available for this item.
December 6, 2018
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2018 defines the specific requirements of assemblies as follows: - assemblies for which the rated voltage does not exceed 1 000 V in the case of AC or 1 500 V in the case of DC; –...