IEC - International Electrotechnical Commission - IEC 60317-80:2019
Specifications for particular types of winding wires - Part 80: Polyvinyl acetal enamelled rectangular copper wire, class 120, with a bonding layer
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 August 2019 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-80: 2019 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a dual coating. The underlying coating is based on polyvinyl acetal resin, which can be... View More
Document History
IEC 60317-80:2019
August 21, 2019
Specifications for particular types of winding wires - Part 80: Polyvinyl acetal enamelled rectangular copper wire, class 120, with a bonding layer
IEC 60317-80: 2019 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a dual coating. The underlying coating is based on polyvinyl acetal resin, which can be...