IEC - International Electrotechnical Commission - IEC 61169-64:2019
Radio frequency connectors - Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 Ω (type 0,8)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 September 2019 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 61169-64:2019, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for IEC 61169 (all parts) coaxial connectors with 0,8... View More
Document History
IEC 61169-64:2019
September 12, 2019
Radio frequency connectors - Part 64: Sectional specification - RF coaxial connectors with 0,8 mm inner diameter of outer conductor - Characteristic impedance 50 Ω (type 0,8)
IEC 61169-64:2019, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for IEC 61169 (all parts) coaxial connectors with 0,8 mm...