IEC - International Electrotechnical Commission - ISO 80000-7:2019
Quantities and units - Part 7: Light and radiation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 August 2019 |
| Status: | published |
| Page Count: | 34 |
| ICS Code (Quantities and units): | 01.060 |
abstract:
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion... View More
Document History
ISO 80000-7:2019
August 26, 2019
Quantities and units - Part 7: Light and radiation
This document gives names, symbols, definitions and units for quantities used for light and optical radiation in the wavelength range of approximately 1 nm to 1 mm. Where appropriate, conversion...
November 26, 2008
Quantities and units - Part 7: Light
ISO 80000-7:2008 gives names, symbols and definitions for quantities and units for light and other electromagnetic radiation. Where appropriate, conversion factors are also given.