IEC - International Electrotechnical Commission - ISO/IEC 9075-14:2016/COR1:2019

Corrigendum 1 - Information technology - Database languages - SQL - Part 14: XML-Related Specifications (SQL/XML)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 August 2019
Status: revised
Page Count: 4
ICS Code (Languages used in information technology): 35.060

Document History

June 1, 2023
Information technology - Database languages SQL - Part 14: XML-Related Specifications (SQL/XML)
A description is not available for this item.
Corrigendum 2 - Information technology - Database languages - SQL - Part 14: XML-Related Specifications (SQL/XML)
A description is not available for this item.
ISO/IEC 9075-14:2016/COR1:2019
August 13, 2019
Corrigendum 1 - Information technology - Database languages - SQL - Part 14: XML-Related Specifications (SQL/XML)
A description is not available for this item.
December 14, 2016
Information technology - Database languages - SQL - Part 14: XML-Related Specifications (SQL/XML)
ISO/IEC 9075-14:2016 defines ways in which Database Language SQL can be used in conjunction with XML.
September 15, 2015
Corrigendum 2 - Information technology - Database languages - SQL - Part 14: XML-Related Specifications (SQL/XML)
A description is not available for this item.
December 12, 2013
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 14: XML-Related Specifications (SQL/XML)
A description is not available for this item.
December 15, 2011
Information technology -- Database languages -- SQL -- Part 14: XML-Related Specifications (SQL/XML)
ISO/IEC 9075 defines Structured Query Language (SQL). The scope of SQL is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1, ISO/IEC 9075-2 and...
Corrigendum 1 - Information technology -- Database languages -- SQL -- Part 14: XML-Related Specifications (SQL/XML) -
A description is not available for this item.
July 17, 2008
Information technology -- Database languages -- SQL -- Part 14: XML-Related Specifications (SQL/XML)
ISO/IEC 9075 defines the SQL language. The scope of the SQL language is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1:2008, ISO/IEC 9075-2:2008...
June 12, 2006
Information technology -- Database languages -- SQL -- Part 14: XML-Related Specifications (SQL/XML)
ISO/IEC 9075 defines the SQL database language. The scope of SQL is the definition of data structure and the operations on data stored in that structure. ISO/IEC 9075-1, -2 and -11 encompass the...
Advertisement