IEC - International Electrotechnical Commission - IEC 60317-0-8:2019

Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 August 2019
Status: published
Page Count: 53
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-0-8:2019 is available as IEC 60317-0-8:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60317-0-8:2019
August 20, 2019
Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire
IEC 60317-0-8:2019 is available as IEC 60317-0-8:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 20, 2019
Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass-fibre wound unvarnished and fused, or resin or varnish impregnated, bare or enamelled rectangular copper wire
IEC 60317-0-8:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 12, 2012
Specifications for particular types of winding wires - Part 0-8: General requirements - Polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire
IEC 60317-0-8:2012 specifies general requirements of polyester glass fibre wound, resin or varnish impregnated or not impregnated, bare or enamelled rectangular copper wire. Keywords: copper wire
Advertisement