IEC - International Electrotechnical Commission - IEC 60684-3-280:2019 RLV
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 August 2019 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
IEC 60684-3-280:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
IEC 60684-3-280:2019 RLV
August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 20, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2019 is available as IEC 60684-3-280:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 12, 2013
Amendment 1 - Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
A description is not available for this item.
December 12, 2013
Flexible insulating sleeving - Part 3: Specifications for individualtypes of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving,anti-tracking
IEC 60684-3-280:2010+A1:2013 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at...
June 10, 2010
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 280: Heat-shrinkable, polyolefin sleeving, anti-tracking
IEC 60684-3-280:2010 gives the requirements for heat-shrinkable, polyolefin sleeving, anti-tracking with a nominal shrink ratio of 3:1. This sleeving has been found suitable for use at temperatures...