IEC - International Electrotechnical Commission - IEC 61557-5:2019 RLV
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2019 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-5:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
IEC 61557-5:2019 is available as IEC 61557-5:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61557-5:2019 RLV
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
IEC 61557-5:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
This part of IEC 61557 specifies the requirements for equipment for measuring earth resistance using an a.c. voltage. This second edition cancels and replaces the first edition published in 1997....
February 18, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 5: Resistance to earth
Specifies requirements for equipment for measuring the earth resistance using an a.c. voltage