IEC - International Electrotechnical Commission - ISO 17365:2013
Supply chain applications of RFID - Transport units
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 February 2013 |
| Status: | replaced |
| Page Count: | 32 |
| ICS Code (Packaging and distribution of goods in general): | 55.020 |
abstract:
ISO 17365:2013 defines the basic features of RFID for use in the supply chain when applied to transport units. In particular it
a) provides specifications for the identification of the... View More
Document History
ISO 17365:2013
February 22, 2013
Supply chain applications of RFID - Transport units
ISO 17365:2013 defines the basic features of RFID for use in the supply chain when applied to transport units. In particular it a) provides specifications for the identification of the transport...