IEC - International Electrotechnical Commission - ISO/IEC 19566-6:2019

Information technologies - JPEG systems - Part 6: JPEG 360

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2019
Status: published
Page Count: 25
ICS Code (Coding of graphical and photographical information): 35.040.30
abstract:

ISO/IEC 19566-6:2019 This document specifies omnidirectional/360-degree image and motion contents using Rec. ITU-T T.81 | ISO/IEC 10918‑1, Rec. ITU-T T.800 (11/2015) | ISO/IEC... View More

Document History

Amendment 1 - Information technologies - JPEG systems - Part 6: JPEG 360 - Addition of new JPEG 360 image types and accelerated ROI rendering
A description is not available for this item.
ISO/IEC 19566-6:2019
July 26, 2019
Information technologies - JPEG systems - Part 6: JPEG 360
ISO/IEC 19566-6:2019 This document specifies omnidirectional/360-degree image and motion contents using Rec. ITU-T T.81 | ISO/IEC 10918‑1, Rec. ITU-T T.800 (11/2015) | ISO/IEC 15444‑1, and ISO/IEC...
Advertisement