IEC - International Electrotechnical Commission - IEC 62734:2014/AMD1:2019
Amendment 1 - Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 July 2019 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
| ICS Code (Television and radio broadcasting): | 33.170 |
Document History
July 31, 2019
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
IEC 62734:2014+A1:2019 provides specifications in accordance with the OSI Basic Reference Model, ISO/IEC 7498-1, (e.g., PhL, DL, etc.). It is intended to provide reliable and secure wireless...
IEC 62734:2014/AMD1:2019
July 31, 2019
Amendment 1 - Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
A description is not available for this item.
October 28, 2014
Industrial networks - Wireless communication network and communication profiles - ISA 100.11a
IEC 62734:2014 provides specifications in accordance with the OSI Basic Reference Model, ISO/IEC 7498-1, (e.g., PhL, DL, etc.). It is intended to provide reliable and secure wireless operation for...