IEC - International Electrotechnical Commission - IEC 60317-2:2019

Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 August 2019
Status: published
Page Count: 24
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-2:2019 is available as IEC 60317-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60317-2:2019
August 8, 2019
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
IEC 60317-2:2019 is available as IEC 60317-2:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
August 8, 2019
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
IEC 60317-2:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 12, 2012
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
IEC 60317-2:2012 specifies the requirements of solderable enamelled round copper winding wire of class 130 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This consolidated version consists of the third edition (1990), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 20, 1999
Amendment 2 - Specifications for particular types of winding wires. Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
October 15, 1990
Specifications for particular types of winding wires. Part 2: Solderable polyurethane enamelled round copper wire, class 130, with a bonding layer
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 2: Solderable polyurethane enamelled round copper widing wire, class 130, with a bonding layer
A description is not available for this item.
Amendment 1 - Specifications for particular types of winding wires - Part 2: Heat or solvent bonding self-fluxing enamelled round copper wires
A description is not available for this item.
July 28, 1970
Specifications for particular types of winding wires - Part 2: Heat or solvent bonding self-fluxing enamelled round copper wires
A description is not available for this item.
Advertisement