IEC - International Electrotechnical Commission - IEC 61169-24:2019

Radio-frequency connectors - Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 July 2019
Status: published
Page Count: 52
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 61169-24:2019 is available as IEC 61169-24:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61169-24:2019
July 19, 2019
Radio-frequency connectors - Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)
IEC 61169-24:2019 is available as IEC 61169-24:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 19, 2019
Radio-frequency connectors - Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)
IEC 61169-24:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 23, 2009
Radio-frequency connectors - Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 Ω cable networks (type F)
IEC 61169-24:2009, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw coupling, typically...
November 6, 2001
Radio-frequency connectors - Part 24: Sectional specification - Radio frequency coaxial connectors with screw coupling, typically for use in 75 ohm cable distribution systems (type F)
A sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with screw coupling, typically for use in 75 . cable...
Advertisement