IEC - International Electrotechnical Commission - IEC 61557-6:2019 RLV

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 July 2019
Status: published
Page Count: 46
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
abstract:

IEC 61557-6:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 61557-6:2019 RLV
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
IEC 61557-6:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
IEC 61557-6:2019 is available as IEC 61557-6:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 16, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
Specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT, TN...
February 28, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Residual current devices (RCD) in TT and TN systems
Specifies requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT and TN...
Advertisement