IEC - International Electrotechnical Commission - IEC 62597:2019
Magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure - Measurement procedures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 July 2019 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62597:2019 is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300 GHz.
Technical... View More
Document History
IEC 62597:2019
July 17, 2019
Magnetic field levels generated by electronic and electrical apparatus in the railway environment with respect to human exposure - Measurement procedures
IEC 62597:2019 is limited to apparatus, systems and fixed installations which are intended for use in the railway environment. The frequency range covered is 0 Hz to 300 GHz. Technical considerations...