IEEE - Institute of Electrical and Electronics Engineers, Inc. - IEEE P1863/D7, Feb 2019
IEEE Draft Guide for Overhead AC Transmission Line Design
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 May 2019 |
| Status: | inactive |
| Page(s): | 1 - 95 |
| ISBN (Electronic): | 978-1-5044-5834-4 |
Standard:
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles... View More
Document History
May 11, 2020
IEEE Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
November 7, 2019
IEEE Approved Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
July 25, 2019
IEEE Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...
IEEE P1863/D7, Feb 2019
May 15, 2019
IEEE Draft Guide for Overhead AC Transmission Line Design
Methods for designing 110 kV to 1000 kV ac overhead transmission lines are provided and may also be used as reference for the design of lower voltage overhead transmission lines. The principles and...