IEC - International Electrotechnical Commission - IEC 61158-6-10:2019
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 June 2019 |
| Status: | revised |
| Page Count: | 894 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-10:2019 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific... View More
Document History
March 24, 2023
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
IEC 61158-6-10:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
IEC 61158-6-10:2019
June 20, 2019
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
IEC 61158-6-10:2019 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
IEC 61158-6-10:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-10, and define the externally visible behavior associated with...
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
IEC 61158-6-10:2010(E) specifies the protocol of the Type 10 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-10: Application layer protocol specification - Type 10 elements
It provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs." This standard...