IEC - International Electrotechnical Commission - IEC/IEEE 60214-2:2019

Tap-changers - Part 2: Application guidelines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 June 2019
Status: published
Page Count: 83
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC/IEEE 60214-2:2019 is published as an IEC/IEEE Dual Logo standard and is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use... View More

Document History

IEC/IEEE 60214-2:2019
June 14, 2019
Tap-changers - Part 2: Application guidelines
IEC/IEEE 60214-2:2019 is published as an IEC/IEEE Dual Logo standard and is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use in...
Advertisement