IEC - International Electrotechnical Commission - ISO/IEC 21122-2:2019
Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2019 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
This document defines a limited number of subsets of the syntax specified in ISO/IEC 21122-1 and a buffer model to ensure interoperability between implementations in the presence of a latency... View More
Document History
November 22, 2022
Amendment 1 - Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models - Profile and sublevel for 4:2:0 content
A description is not available for this item.
March 29, 2022
Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models
ISO/IEC 21122-2:2022 This document defines a number of subsets of the syntax specified in ISO/IEC 21122-1 as profiles. It also defines lower bounds on the throughput in the decoded domain via levels...
ISO/IEC 21122-2:2019
June 27, 2019
Information technology - JPEG XS low-latency lightweight image coding system - Part 2: Profiles and buffer models
This document defines a limited number of subsets of the syntax specified in ISO/IEC 21122-1 and a buffer model to ensure interoperability between implementations in the presence of a latency...