IEC - International Electrotechnical Commission - IEC 63009:2019
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 20 kHz to 500 kHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 July 2019 |
| Status: | published |
| Page Count: | 73 |
| ICS Code (Electroacoustics): | 17.140.50 |
| ICS Code (Therapy equipment): | 11.040.60 |
abstract:
IEC 63009:2019 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating ultrasound in the frequency range 20 kHz to 500 kHz.
This... View More
Document History
IEC 63009:2019
July 11, 2019
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 20 kHz to 500 kHz
IEC 63009:2019 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating ultrasound in the frequency range 20 kHz to 500 kHz. This document only...