IEC - International Electrotechnical Commission - IEC TR 61189-5-506:2019
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-506: General test methods for materials and assemblies - An intercomparison evaluation to implement the use of fine-pitch test structures for surface insulation resistance (SIR) testing of solder fluxes in accordance with IEC 61189-5-501
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 June 2019 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC TR 61189-5-506:2019(E) is an intercomparison supporting the development of IEC 61189-5-501 in relation to the SIR method. This document sets out to validate the introduction of a new 200-µm... View More
Document History
IEC TR 61189-5-506:2019
June 26, 2019
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-506: General test methods for materials and assemblies - An intercomparison evaluation to implement the use of fine-pitch test structures for surface insulation resistance (SIR) testing of solder fluxes in accordance with IEC 61189-5-501
IEC TR 61189-5-506:2019(E) is an intercomparison supporting the development of IEC 61189-5-501 in relation to the SIR method. This document sets out to validate the introduction of a new 200-µm gap...