IEC - International Electrotechnical Commission - IEC 61643-32:2017/COR1:2019

Corrigendum 1 - Low-voltage surge protective devices - Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations - Selection and application principles

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 17 June 2019
Status: published
Page Count: 2
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Substations. Surge arresters): 29.240.10

Document History

IEC 61643-32:2017/COR1:2019
June 17, 2019
Corrigendum 1 - Low-voltage surge protective devices - Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations - Selection and application principles
A description is not available for this item.
September 20, 2017
Low-voltage surge protective devices - Part 32: Surge protective devices connected to the d.c. side of photovoltaic installations - Selection and application principles
IEC 61643-32:2017 describes the principles for selection, installation and coordination of SPDs intended for use in Photovoltaic (PV) systems up to 1 500 V DC and for the AC side of the PV system...
Advertisement