IEC - International Electrotechnical Commission - IEC 62271-214:2019

High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 June 2019
Status: published
Page Count: 62
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-214:2019 specifies requirements for internal arc classification of metal-enclosed pole-mounted switchgear installations used for alternating current with rated voltages above 1 kV and up... View More

Document History

IEC 62271-214:2019
June 20, 2019
High-voltage switchgear and controlgear - Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
IEC 62271-214:2019 specifies requirements for internal arc classification of metal-enclosed pole-mounted switchgear installations used for alternating current with rated voltages above 1 kV and up to...
Advertisement