IEC - International Electrotechnical Commission - ISO/IEC 14543-5-101:2019

Information technology - Home electronic system (HES) architecture - Part 5-101: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote media access profile

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 June 2019
Status: published
Page Count: 22
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-101:2019 (E) enables a media connection, resource sharing and co-operation among computers, home appliances and consumer electronics using remote access (RA). Also, users and... View More

Document History

ISO/IEC 14543-5-101:2019
June 20, 2019
Information technology - Home electronic system (HES) architecture - Part 5-101: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote media access profile
ISO/IEC 14543-5-101:2019 (E) enables a media connection, resource sharing and co-operation among computers, home appliances and consumer electronics using remote access (RA). Also, users and devices...
Advertisement