IEC - International Electrotechnical Commission - IEC 61158-6-4:2019

Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 June 2019
Status: revised
Page Count: 40
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Application layer): 35.100.70
ICS Code (Networking): 35.110
abstract:

IEC 61158-6-4:2019 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific... View More

Document History

March 24, 2023
Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements
IEC 61158-6-4:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
IEC 61158-6-4:2019
June 20, 2019
Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements
IEC 61158-6-4:2019 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements
IEC 61158-6-4-:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-4, and define the externally visible behavior associated with...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-4: Application layer protocol specification - Type 4 elements
IEC 61158-6-4:2007 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-4, and define the externally visible behaviour associated with...
Advertisement