IEC - International Electrotechnical Commission - IEC 60317-55:2013+AMD1:2019 CSV

Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 June 2019
Status: published
Page Count: 40
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-55:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane... View More

Document History

IEC 60317-55:2013+AMD1:2019 CSV
June 12, 2019
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
IEC 60317-55:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which...
Amendment 1 - Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
October 14, 2013
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
IEC 60317-55:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may be...
November 27, 2007
Specifications for particular types of winding wires - Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, Class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
Advertisement