IEC - International Electrotechnical Commission - IEC 61991:2019
Railway applications - Rolling stock - Protective provisions against electrical hazards
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 May 2019 |
| Status: | published |
| Page Count: | 61 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 61991:2019 is available as IEC 61991:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61991:2019
May 10, 2019
Railway applications - Rolling stock - Protective provisions against electrical hazards
IEC 61991:2019 is available as IEC 61991:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.
IEC...
May 10, 2019
Railway applications - Rolling stock - Protective provisions against electrical hazards
IEC 61991:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 14, 2000
Railway applications - Rolling stock - Protective provisions against electrical hazards
Offers a set of rules that are applied in the design and manufacture of electrical installations and equipment to be used on rolling stock so as to protect the persons from electric shocks....