IEC - International Electrotechnical Commission - IEC 60335-2-96:2019 RLV
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 May 2019 |
| Status: | published |
| Page Count: | 150 |
| ICS Code (Electric heaters): | 97.100.10 |
| ICS Code (Domestic safety): | 13.120 |
abstract:
IEC 60335-2-96:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
May 17, 2019
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
IEC 60335-2-96:2019 is available as IEC 60335-2-96:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60335-2-96:2019 RLV
May 17, 2019
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
IEC 60335-2-96:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 28, 2009
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
October 29, 2008
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
August 29, 2005
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
August 20, 2003
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
May 15, 2003
Corrigendum 1 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
February 18, 2002
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...