IEC - International Electrotechnical Commission - ISO/IEC 29109-5:2019
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 May 2019 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric... View More
Document History
ISO/IEC 29109-5:2019
May 21, 2019
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
This document specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005 biometric...
April 14, 2014
Information technology - Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 - Part 5: Face image data
ISO/IEC 29109-5:2014 specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to two-dimensional face images defined in the ISO/IEC 19794-5:2005...
April 19, 2012
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 5: Face image data
ISO/IEC 29109-5:2012 supports applications using face images formatted according to ISO/IEC 19794-5:2005. It defines conformance test assertions that allow a receiving system to check the encoding...
March 22, 2011
Information technology -- Conformance testing methodology for biometric data interchange formats defined in ISO/IEC 19794 -- Part 5: Face image data
ISO/IEC 29109-5:2011 supports applications using face images formatted according to ISO/IEC 19794-5:2005. It defines conformance test assertions that allow a receiving system to check the encoding...