IEC - International Electrotechnical Commission - IEC 60793-2-10:2019
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 May 2019 |
| Status: | published |
| Page Count: | 107 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-2-10:2019 is available as IEC 60793-2-10:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
January 27, 2022
Amendment 1 - Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
A description is not available for this item.
January 27, 2022
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2019+A1:2022 is applicable to optical fibre sub-categories A1-OM1, A1-OM2, A1-OM3, A1-OM4, A1-OM5, and A1d. These fibres are used or can be incorporated in information transmission...
IEC 60793-2-10:2019
May 22, 2019
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2019 is available as IEC 60793-2-10:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 22, 2019
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 10, 2017
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2017 is applicable to optical fibre sub-categories A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables....
November 19, 2015
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2015 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Type A1a...
March 14, 2011
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
IEC 60793-2-10:2011 is applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Other...
June 5, 2007
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of requirements apply to...
November 4, 2004
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Applicable to optical fibre types A1a, A1b, and A1d. These fibres are used or can be incorporated in information transmission equipment and optical fibre cables. Three types of requirements apply to...
March 5, 2002
Optical fibres - Part 2-10: Product specifications - Sectional specification for category A1 multimode fibres
Covers specific requirements of optical fibres type A1a, A1b and A1d. These fibres are used in transmission equipment and optical fibre cables. For general requirements, see IEC 60793-2.