IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.10.1-2018
IEEE Guide for the Selection of Monitoring for Circuit Breakers
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 May 2019 |
| Status: | active |
| Page(s): | 1 - 61 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-5439-1 |
| DOI: | 10.1109/IEEESTD.2019.8709080 |
Standard:
Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be... View More
Document History
C37.10.1-2018
May 9, 2019
IEEE Guide for the Selection of Monitoring for Circuit Breakers
Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be...
December 5, 2018
IEEE Approved Draft Guide for the Selection of Monitoring for Circuit Breakers
Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be...
October 5, 2018
IEEE Draft Guide for the Selection of Monitoring for Circuit Breakers
Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be...
February 10, 2017
IEEE Draft Guide for the Selection of Monitoring for Circuit Breakers
Direction is provided for the selection of monitoring and for diagnostic parameters to be used with high-voltage circuit breakers (i.e., above 1000 V). Guidance on appropriate parameters to be...
April 18, 2001
IEEE Guide for the Selection of Monitoring for Circuit Breakers
This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective Relays. Direction is provided for the selection of monitoring and for diagnostic parameters to be used...