IEC - International Electrotechnical Commission - IEC 61158-5-21:2019
Industrial communication networks - Fieldbus specifications - Part 5-21: Application layer service definition - Type 21 elements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 April 2019 |
| Status: | published |
| Page Count: | 80 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-5-21:2019 specifies the structure and services of the type 21 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application... View More
Document History
IEC 61158-5-21:2019
April 10, 2019
Industrial communication networks - Fieldbus specifications - Part 5-21: Application layer service definition - Type 21 elements
IEC 61158-5-21:2019 specifies the structure and services of the type 21 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer...
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 5-21: Application layer service definition - Type 21 elements
IEC 61158-5-21:2010 specifies the structure and services of the type 21 IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498) and the OSI Application Layer...