IEC - International Electrotechnical Commission - IEC 60633:2019 RLV
High-voltage direct current (HVDC) transmission - Vocabulary
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 April 2019 |
| Status: | published |
| Page Count: | 117 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
IEC 60633:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
February 26, 2020
Corrigendum 1 - High-voltage direct current (HVDC) transmission - Vocabulary
IEC 60633:2019 RLV
April 25, 2019
High-voltage direct current (HVDC) transmission - Vocabulary
IEC 60633:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 25, 2019
High-voltage direct current (HVDC) transmission - Vocabulary
IEC 60633:2019 is available as IEC 60633:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 29, 2015
Terminology for high-voltage direct current (HVDC) transmission
IEC 60633:1998+A1:2009+A2:2015 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the...
July 29, 2015
Amendment 2 - Terminology for high-voltage direct current (HVDC) transmission
A description is not available for this item.
July 30, 2009
Terminology for high-voltage direct current (HVDC) transmission
IEC 60633:1998+A1:2009 applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from...
May 26, 2009
Amendment 1 - Terminology for high-voltage direct current (HVDC) transmission
A description is not available for this item.
December 21, 1998
Terminology for high-voltage direct current (HVDC) transmission
Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice...
January 1, 1978
Terminology for high-voltage direct current transmission
Applies to terminology for high-voltage direct current (HVDC) systems and especially to HVDC converter substations where electronic converters are used for the conversion from a.c. to d.c. or vice...