IEC - International Electrotechnical Commission - ISO/IEC 14543-5-12:2019
Information technology - Home electronic system (HES) architecture - Part 5-12: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote access test and verification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 April 2019 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
abstract:
ISO/IEC 14543-5-12:2019(E) specifies the test and verification methods for an intelligent grouping and resource sharing (IGRS) remote access (RA) user or device,
defines the structure of a... View More
Document History
ISO/IEC 14543-5-12:2019
April 17, 2019
Information technology - Home electronic system (HES) architecture - Part 5-12: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote access test and verification
ISO/IEC 14543-5-12:2019(E) specifies the test and verification methods for an intelligent grouping and resource sharing (IGRS) remote access (RA) user or device, defines the structure of a user and...