IEC - International Electrotechnical Commission - IEC TR 62669:2019
Case studies supporting IEC 62232 - Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
published
Buy Now
Organization: | IEC - International Electrotechnical Commission |
Publication Date: | 5 April 2019 |
Status: | published |
Page Count: | 124 |
ICS Code (Radiation protection): | 13.280 |
ICS Code (Radiation measurements): | 17.240 |
abstract:
IEC/TR 62669:2019(E) is a Technical Report. This document presents a series of case studies in which electromagnetic (EM) fields are evaluated in accordance with IEC 62232:2017. The case studies... View More
Document History
IEC TR 62669:2019
April 5, 2019
Case studies supporting IEC 62232 - Determination of RF field strength, power density and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
IEC/TR 62669:2019(E) is a Technical Report. This document presents a series of case studies in which electromagnetic (EM) fields are evaluated in accordance with IEC 62232:2017. The case studies...
May 27, 2011
Case studies supporting IEC 62232 - Determination of RF field strength and SAR in the vicinity of radiocommunication base stations for the purpose of evaluating human exposure
IEC/TR 62699:2011(E) is a technical report. It contains a series of case studies for the evaluation of electromagnetic (EM) sources in the frequency range 100 kHz - 300 GHz to support the methods...