IEC - International Electrotechnical Commission - IEC 61131-10:2019

Programmable controllers - Part 10: PLC open XML exchange format

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 April 2019
Status: published
Page Count: 554
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (IT applications in industry): 35.240.50
abstract:

IEC 61131-10:2019 specifies an XML-based exchange format for the export and import of IEC 61131-3 projects. A complete IEC 61131-3 project implemented in an IEC 61131-3 environment can be... View More

Document History

IEC 61131-10:2019
April 24, 2019
Programmable controllers - Part 10: PLC open XML exchange format
IEC 61131-10:2019 specifies an XML-based exchange format for the export and import of IEC 61131-3 projects. A complete IEC 61131-3 project implemented in an IEC 61131-3 environment can be transferred...
Advertisement