IEC - International Electrotechnical Commission - IEC 62271-109:2019

High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 April 2019
Status: published
Page Count: 276
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-109:2019 is available as IEC 62271-109:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 62271-109:2019
April 8, 2019
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
IEC 62271-109:2019 is available as IEC 62271-109:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 8, 2019
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
IEC 62271-109:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
IEC 62271-109:2008+A1:2013 is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages...
Amendment 1 - High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
A description is not available for this item.
November 26, 2008
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
IEC 62271-109:2008 is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 52...
August 30, 2006
High-voltage switchgear and controlgear - Part 109: Alternating-current series capacitor by-pass switches
This International Standard is applicable to a.c. series capacitor by-pass switches designed for outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages...
Advertisement